Vishay Precision Group Ceramic Capacitors VY2332M35Y5VS63V7

Description
3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3310-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3310-ND
Ceramic Capacitors BC3310-ND
3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

3300pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2332M35Y5VS63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2332M35Y5VS63V7
Ceramic Capacitors VY2332M35Y5VS63V7
CAP CER 3300PF 300VAC Y5V RADIAL

CAP CER 3300PF 300VAC Y5V RADIAL

Supplier's Site Datasheet
Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay - 70AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay
70AC7486
Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay 70AC7486
CERAMIC DISC CAP, X1/Y2, 3300PF; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CERAMIC DISC CAP, X1/Y2, 3300PF; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:440V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC3310-ND VY2332M35Y5VS63V7 70AC7486
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Disc Cap, X1/y2, 3300Pf; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details