Vishay Intertechnology, Inc. Ceramic Capacitors VY2331K29Y5SS6UV7

Description
330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2331K29Y5SS6UV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2331K29Y5SS6UV7-ND
Ceramic Capacitors VY2331K29Y5SS6UV7-ND
330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2331K29Y5SS6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2331K29Y5SS6UV7
Ceramic Capacitors VY2331K29Y5SS6UV7
CAP CER 330PF 440VAC Y5S RADIAL

CAP CER 330PF 440VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VY2331K29Y5SS6UV7-ND VY2331K29Y5SS6UV7
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details