33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
CAP CER 33PF 440VAC U2J RADIAL
CAP CER 33PF 440VAC U2J RADIAL
VY2 X440Y300VAC 33PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2330K29U2JS6UV0-ND | VY2330K29U2JS6UV0 | VY2330K29U2JS6UV0 | 69K4135 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Vy2 X440Y300Vac 33Pf ±10% U2J Ammo E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 440 volts | 440 volts |