Vishay Intertechnology, Inc. Ceramic Capacitors VY2330K29U2JS6TV0

Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2330K29U2JS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2330K29U2JS6TV0-ND
Ceramic Capacitors VY2330K29U2JS6TV0-ND
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2330K29U2JS6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2330K29U2JS6TV0
Ceramic Capacitors VY2330K29U2JS6TV0
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2330K29U2JS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2330K29U2JS6TV0
Capacitors - Ceramic Capacitors VY2330K29U2JS6TV0
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2330K29U2JS6TV0-ND VY2330K29U2JS6TV0 VY2330K29U2JS6TV0
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details