Vishay Intertechnology, Inc. Ceramic Capacitors VY2330K29U2JS63V5

Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2330K29U2JS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2330K29U2JS63V5-ND
Ceramic Capacitors VY2330K29U2JS63V5-ND
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2330K29U2JS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2330K29U2JS63V5
Capacitors - Ceramic Capacitors VY2330K29U2JS63V5
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site
Vy2 X440Y300Vac 33Pf ±10% U2J Bulk E3 Rohs Compliant Vishay - 69K4139 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 33Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
69K4139
Vy2 X440Y300Vac 33Pf ±10% U2J Bulk E3 Rohs Compliant Vishay 69K4139
VY2 X440Y300VAC 33PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 33PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2330K29U2JS63V5-ND VY2330K29U2JS63V5 69K4139
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 33Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details