Vishay Intertechnology, Inc. Ceramic Capacitors VY2330K29U2JS63V0

Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2705-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2705-ND
Ceramic Capacitors BC2705-ND
33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

33pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2330K29U2JS63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2330K29U2JS63V0
Ceramic Capacitors VY2330K29U2JS63V0
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2330K29U2JS63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2330K29U2JS63V0
Capacitors - Ceramic Capacitors VY2330K29U2JS63V0
CAP CER 33PF 440VAC U2J RADIAL

CAP CER 33PF 440VAC U2J RADIAL

Supplier's Site
Capacitor Ceramic 33Pf, 330V, U2J, 10%, Rad; Capacitance Vishay - 69K4138 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
69K4138
Capacitor Ceramic 33Pf, 330V, U2J, 10%, Rad; Capacitance Vishay 69K4138
CAPACITOR CERAMIC 33PF, 330V, U2J, 10%, RAD; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF, 330V, U2J, 10%, RAD; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2705-ND VY2330K29U2JS63V0 VY2330K29U2JS63V0 69K4138
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 33Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers