Vishay Intertechnology, Inc. 0.0022uF Capacitor VY2222M35Y5US6UV7

Description
Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2222M35Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US6UV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2222M35Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US6UV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF Capacitor
60-VY2222M35Y5US6UV7
0.0022uF Capacitor 60-VY2222M35Y5US6UV7
Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2222M35Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US6UV7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2222M35Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US6UV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5247TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5247TB-ND
Ceramic Capacitors BC5247TB-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5247CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5247CT-ND
Ceramic Capacitors BC5247CT-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2222M35Y5US6UV7 - 938920-VY2222M35Y5US6UV7 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY2222M35Y5US6UV7
938920-VY2222M35Y5US6UV7
Ceramic Capacitors - VY2222M35Y5US6UV7 938920-VY2222M35Y5US6UV7
Manufacturer: Vishay Win Source Part Number: 938920-VY2222M35Y5US 6UV7 Series: VY2 Operating Temperature Range: -40°C ~ 125°C Features: 2200 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc Package: Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: BC5247TB, VY2222M35Y5US6UV7-ND , BC5247CT

Manufacturer: Vishay
Win Source Part Number: 938920-VY2222M35Y5US6UV7
Series: VY2
Operating Temperature Range: -40°C ~ 125°C
Features: 2200 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Other Part Number: BC5247TB, VY2222M35Y5US6UV7-ND, BC5247CT

Buy Now Datasheet
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3790 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay
69AH3790
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay 69AH3790
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2222M35Y5US6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2222M35Y5US6UV7
Ceramic Capacitors VY2222M35Y5US6UV7
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2222M35Y5US6UV7 BC5247TB-ND 938920-VY2222M35Y5US6UV7 69AH3790 VY2222M35Y5US6UV7
Product Name 0.0022uF Capacitor Ceramic Capacitors Ceramic Capacitors - VY2222M35Y5US6UV7 Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers