Vishay Intertechnology, Inc. Ceramic Capacitors VY2222M35Y5US6TV5

Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5269TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5269TR-ND
Ceramic Capacitors BC5269TR-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5269CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5269CT-ND
Ceramic Capacitors BC5269CT-ND
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360583-VY2222M35Y5US6TV5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360583-VY2222M35Y5US6TV5
Capacitors - Ceramic Capacitors 1360583-VY2222M35Y5US6TV5
Win Source Part Number: 1360583-VY2222M35Y5U S6TV5 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360583-VY2222M35Y5US6TV5
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
0.0022uF Capacitor
60-VY2222M35Y5US6TV5
0.0022uF Capacitor 60-VY2222M35Y5US6TV5
Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 5mm 125°C T/R Product overview: VY2222M35Y5US6TV5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US6TV5 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0022uF 440VAC/300VAC Y5U 20% (9 X 5mm) Radial 5mm 125°C T/R Product overview: VY2222M35Y5US6TV5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US6TV5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2222M35Y5US6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2222M35Y5US6TV5
Ceramic Capacitors VY2222M35Y5US6TV5
CAP CER 2200PF 440VAC Y5U RADIAL

CAP CER 2200PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3789 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay
69AH3789
Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay 69AH3789
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5269TR-ND 1360583-VY2222M35Y5US6TV5 60-VY2222M35Y5US6TV5 VY2222M35Y5US6TV5 69AH3789
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.0022uF Capacitor Ceramic Capacitors Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details