Cap Ceramic X1/Y2 2.2nF Y5U 20% 2.6kV Radial Bulk Product overview: VY2222M35Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 2.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 2.6kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M35Y5US63V7
Manufacturer: Vishay
Win Source Part Number: 938918-VY2222M35Y5US
Series: VY2
Operating Temperature Range: -40°C ~ 125°C
Features: 2200 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
The capacitors consist of a ceramic disc both sides of which are silver-plated. Connection leads are made of tinned copper having a diameter of 0.6 mm. Operating Temperature: –40°C to 125°C. Features
CAP, CER, Y5U, 2200PF, 440V/300V, RADIAL; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP CER 2200PF 440VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VY2222M35Y5US63V7 | 938918-VY2222M35Y5US63V7 | BC2356-ND | 70122999 | 69K4131 | VY2222M35Y5US63V7 |
| Product Name | 2.2nF 2.6kV Capacitor | Ceramic Capacitors - VY2222M35Y5US63V7 | Ceramic Capacitors | Capacitor;Ceramic;Cap 2200 uF;Tol 20%;Vol-Rtg 300 VDC;Radial;Y5U;Y2 | Cap, Cer, Y5U, 2200Pf, 440V/300V, Radial; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |