Vishay Precision Group Ceramic Capacitors VY2222M35Y5UG63V7

Description
CAP CER 2200PF 300VAC Y5U RADIAL
Request a Quote Datasheet
Description
CAP CER 2200PF 300VAC Y5U RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2222M35Y5UG63V7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2222M35Y5UG63V7-ND
Ceramic Capacitors 56-VY2222M35Y5UG63V7-ND
CAP CER 2200PF 300VAC Y5U RADIAL

CAP CER 2200PF 300VAC Y5U RADIAL

Buy Now Datasheet
Cap, 2200Pf, 300V, 20%, Y5U; Capacitance Vishay - 55T0733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 300V, 20%, Y5U; Capacitance Vishay
55T0733
Cap, 2200Pf, 300V, 20%, Y5U; Capacitance Vishay 55T0733
CAP, 2200PF, 300V, 20%, Y5U; Capacitance:2200pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 300V, 20%, Y5U; Capacitance:2200pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-VY2222M35Y5UG63V7-ND 55T0733
Product Name Ceramic Capacitors Cap, 2200Pf, 300V, 20%, Y5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers