Vishay Intertechnology, Inc. Ceramic Capacitors VY2222M31Y5VS6TV0

Description
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2222M31Y5VS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2222M31Y5VS6TV0-ND
Ceramic Capacitors VY2222M31Y5VS6TV0-ND
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2222M31Y5VS6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2222M31Y5VS6TV0
Ceramic Capacitors VY2222M31Y5VS6TV0
CAP CER 2200PF 300VAC Y5V RADIAL

CAP CER 2200PF 300VAC Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2222M31Y5VS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2222M31Y5VS6TV0
Capacitors - Ceramic Capacitors VY2222M31Y5VS6TV0
CAP CER 2200PF 300VAC Y5V RADIAL

CAP CER 2200PF 300VAC Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2222M31Y5VS6TV0-ND VY2222M31Y5VS6TV0 VY2222M31Y5VS6TV0
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details