Vishay Intertechnology, Inc. Ceramic Capacitors VY2221K29Y5SS6TV0

Description
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2221K29Y5SS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2221K29Y5SS6TV0-ND
Ceramic Capacitors VY2221K29Y5SS6TV0-ND
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 220Pf ±10% Y5S Reel E3 Rohs Compliant Vishay - 69K4114 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 220Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
69K4114
Vy2 X440Y300Vac 220Pf ±10% Y5S Reel E3 Rohs Compliant Vishay 69K4114
VY2 X440Y300VAC 220PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 220PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VY2221K29Y5SS6TV0-ND 69K4114
Product Name Ceramic Capacitors Vy2 X440Y300Vac 220Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details