Vishay Intertechnology, Inc. Ceramic Capacitors VY2220K29U2JS6UV7

Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2220K29U2JS6UV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2220K29U2JS6UV7-ND
Ceramic Capacitors VY2220K29U2JS6UV7-ND
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4110 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4110
Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4110
VY2 X440Y300VAC 22PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 22PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2220K29U2JS6UV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2220K29U2JS6UV7
Capacitors - Ceramic Capacitors VY2220K29U2JS6UV7
CAP CER 22PF 440VAC U2J RADIAL

CAP CER 22PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2220K29U2JS6UV7-ND 69K4110 VY2220K29U2JS6UV7
Product Name Ceramic Capacitors Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers