Vishay Intertechnology, Inc. Ceramic Capacitors VY2220K29U2JS6UV0

Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2220K29U2JS6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2220K29U2JS6UV0-ND
Ceramic Capacitors VY2220K29U2JS6UV0-ND
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4108 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4108
Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4108
VY2 X440Y300VAC 22PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 22PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VY2220K29U2JS6UV0-ND 69K4108
Product Name Ceramic Capacitors Vy2 X440Y300Vac 22Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers