22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
VY2 X440Y300VAC 22PF ±10% U2J REEL E3 ROHS COMPLIANT: YES
CAP CER 22PF 440VAC U2J RADIAL
CAP CER 22PF 440VAC U2J RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2220K29U2JS6TV0-ND | 69K4105 | VY2220K29U2JS6TV0 | VY2220K29U2JS6TV0 |
| Product Name | Ceramic Capacitors | Vy2 X440Y300Vac 22Pf ±10% U2J Reel E3 Rohs Compliant Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 440 volts | 440 volts |