Vishay Intertechnology, Inc. Ceramic Capacitors VY2220K29U2JS63V5

Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2220K29U2JS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2220K29U2JS63V5-ND
Ceramic Capacitors VY2220K29U2JS63V5-ND
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2220K29U2JS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2220K29U2JS63V5
Capacitors - Ceramic Capacitors VY2220K29U2JS63V5
CAP CER 22PF 440VAC U2J RADIAL

CAP CER 22PF 440VAC U2J RADIAL

Supplier's Site
Ceramic Capacitors - VY2220K29U2JS63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2220K29U2JS63V5
Ceramic Capacitors VY2220K29U2JS63V5
CAP CER 22PF 440VAC U2J RADIAL

CAP CER 22PF 440VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2220K29U2JS63V5-ND VY2220K29U2JS63V5 VY2220K29U2JS63V5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details