Vishay Intertechnology, Inc. Ceramic Capacitors VY2220K29U2JS63V0

Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2702-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2702-ND
Ceramic Capacitors BC2702-ND
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2220K29U2JS63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2220K29U2JS63V0
Ceramic Capacitors VY2220K29U2JS63V0
CAP CER 22PF 440VAC U2J RADIAL

CAP CER 22PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2220K29U2JS63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2220K29U2JS63V0
Capacitors - Ceramic Capacitors VY2220K29U2JS63V0
CAP CER 22PF 440VAC U2J RADIAL

CAP CER 22PF 440VAC U2J RADIAL

Supplier's Site
Capacitor Ceramic 22Pf, 330V, U2J, 10%, Rad; Capacitance Vishay - 69K4111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
69K4111
Capacitor Ceramic 22Pf, 330V, U2J, 10%, Rad; Capacitance Vishay 69K4111
CAPACITOR CERAMIC 22PF, 330V, U2J, 10%, RAD; Capacitance:22pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF, 330V, U2J, 10%, RAD; Capacitance:22pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2702-ND VY2220K29U2JS63V0 VY2220K29U2JS63V0 69K4111
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 22Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details