Vishay Intertechnology, Inc. 0.0015uF Capacitor VY2152M31Y5US6UV7

Description
Cap Ceramic Single Suppression X1/Y2 0.0015uF 440VAC/300VAC Y5U 20% (8 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2152M31Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US6UV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 0.0015uF 440VAC/300VAC Y5U 20% (8 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2152M31Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US6UV7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0015uF Capacitor
60-VY2152M31Y5US6UV7
0.0015uF Capacitor 60-VY2152M31Y5US6UV7
Cap Ceramic Single Suppression X1/Y2 0.0015uF 440VAC/300VAC Y5U 20% (8 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2152M31Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US6UV7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.0015uF 440VAC/300VAC Y5U 20% (8 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2152M31Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US6UV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360455-VY2152M31Y5US6UV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360455-VY2152M31Y5US6UV7
Capacitors - Ceramic Capacitors 1360455-VY2152M31Y5US6UV7
Win Source Part Number: 1360455-VY2152M31Y5U S6UV7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360455-VY2152M31Y5US6UV7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 56-VY2152M31Y5US6UV7TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2152M31Y5US6UV7TB-ND
Ceramic Capacitors 56-VY2152M31Y5US6UV7TB-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2152M31Y5US6UV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2152M31Y5US6UV7CT-ND
Ceramic Capacitors 56-VY2152M31Y5US6UV7CT-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4101 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4101
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4101
VY2 X440Y300VAC 1,5NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 1,5NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2152M31Y5US6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2152M31Y5US6UV7
Ceramic Capacitors VY2152M31Y5US6UV7
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2152M31Y5US6UV7 1360455-VY2152M31Y5US6UV7 56-VY2152M31Y5US6UV7TB-ND 69K4101 VY2152M31Y5US6UV7
Product Name 0.0015uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details