Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M31Y5US6UV0

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2152M31Y5US6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2152M31Y5US6UV0-ND
Ceramic Capacitors VY2152M31Y5US6UV0-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2152M31Y5US6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M31Y5US6UV0
Capacitors - Ceramic Capacitors VY2152M31Y5US6UV0
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4099 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4099
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4099
VY2 X440Y300VAC 1,5NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 1,5NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2152M31Y5US6UV0-ND VY2152M31Y5US6UV0 69K4099
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details