1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAPACITOR, CERAMIC, Y5U, 0.0015uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2152M31Y5US6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US6TV7
VY2 X440Y300VAC 1,5NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES
CAP CER 1500PF 440VAC Y5U RADIAL
CAP CER 1500PF 440VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2152M31Y5US6TV7-ND | 60-VY2152M31Y5US6TV7 | 69K4098 | VY2152M31Y5US6TV7 | VY2152M31Y5US6TV7 |
| Product Name | Ceramic Capacitors | Through-Hole 0.0015uF Capacitor | Vy2 X440Y300Vac 1,5Nf ±20% Y5U Reel E3 Rohs Compliant Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 440 volts | 300 volts | 440 volts |