Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M31Y5US6TV5

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2152M31Y5US6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2152M31Y5US6TV5-ND
Ceramic Capacitors VY2152M31Y5US6TV5-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2152M31Y5US6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2152M31Y5US6TV5
Ceramic Capacitors VY2152M31Y5US6TV5
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Reel E3 Rohs Compliant Vishay - 69K4097 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Reel E3 Rohs Compliant Vishay
69K4097
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Reel E3 Rohs Compliant Vishay 69K4097
VY2 X440Y300VAC 1,5NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 1,5NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2152M31Y5US6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M31Y5US6TV5
Capacitors - Ceramic Capacitors VY2152M31Y5US6TV5
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2152M31Y5US6TV5-ND VY2152M31Y5US6TV5 69K4097 VY2152M31Y5US6TV5
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 1,5Nf ±20% Y5U Reel E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106PMC400K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers