Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M31Y5US63V0

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2701-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2701-ND
Ceramic Capacitors BC2701-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2152M31Y5US63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M31Y5US63V0
Capacitors - Ceramic Capacitors VY2152M31Y5US63V0
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site
Capacitor Ceramic 1500Pf, 330V, Y5U, 20%, Rad; Capacitance Vishay - 69K4102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 330V, Y5U, 20%, Rad; Capacitance Vishay
69K4102
Capacitor Ceramic 1500Pf, 330V, Y5U, 20%, Rad; Capacitance Vishay 69K4102
CAPACITOR CERAMIC 1500PF, 330V, Y5U, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 330V, Y5U, 20%, RAD; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2701-ND VY2152M31Y5US63V0 69K4102
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1500Pf, 330V, Y5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details