Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M29Y5VS6UV7

Description
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2152M29Y5VS6UV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2152M29Y5VS6UV7-ND
Ceramic Capacitors VY2152M29Y5VS6UV7-ND
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2152M29Y5VS6UV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M29Y5VS6UV7
Capacitors - Ceramic Capacitors VY2152M29Y5VS6UV7
CAP CER 1500PF 300VAC Y5V RADIAL

CAP CER 1500PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY2152M29Y5VS6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2152M29Y5VS6UV7
Ceramic Capacitors VY2152M29Y5VS6UV7
CAP CER 1500PF 300VAC Y5V RADIAL

CAP CER 1500PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2152M29Y5VS6UV7-ND VY2152M29Y5VS6UV7 VY2152M29Y5VS6UV7
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913137P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details