Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M29Y5VS6TV0

Description
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2152M29Y5VS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2152M29Y5VS6TV0-ND
Ceramic Capacitors VY2152M29Y5VS6TV0-ND
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2152M29Y5VS6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2152M29Y5VS6TV0
Ceramic Capacitors VY2152M29Y5VS6TV0
CAP CER 1500PF 300VAC Y5V RADIAL

CAP CER 1500PF 300VAC Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2152M29Y5VS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M29Y5VS6TV0
Capacitors - Ceramic Capacitors VY2152M29Y5VS6TV0
CAP CER 1500PF 300VAC Y5V RADIAL

CAP CER 1500PF 300VAC Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2152M29Y5VS6TV0-ND VY2152M29Y5VS6TV0 VY2152M29Y5VS6TV0
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details