Vishay Intertechnology, Inc. Ceramic Capacitors VY2151K29Y5SS6UV7

Description
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2151K29Y5SS6UV7TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2151K29Y5SS6UV7TB-ND
Ceramic Capacitors 56-VY2151K29Y5SS6UV7TB-ND
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2151K29Y5SS6UV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2151K29Y5SS6UV7CT-ND
Ceramic Capacitors 56-VY2151K29Y5SS6UV7CT-ND
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2151K29Y5SS6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2151K29Y5SS6UV7
Ceramic Capacitors VY2151K29Y5SS6UV7
CAP CER 150PF 440VAC Y5S RADIAL

CAP CER 150PF 440VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56-VY2151K29Y5SS6UV7TB-ND VY2151K29Y5SS6UV7
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details