150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
VY2 X440Y300VAC 150PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES
CAP CER 150PF 440VAC Y5S RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VY2151K29Y5SS6UV5-ND | 69K4091 | VY2151K29Y5SS6UV5 |
| Product Name | Ceramic Capacitors | Vy2 X440Y300Vac 150Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 440 volts | 440 volts |