Vishay Precision Group Single Layer Ceramic Capacitors VY2151K29Y5SS6TV5

Description
Vishay VY2151K29Y5SS6TV5
Request a Quote Datasheet
Description
Vishay VY2151K29Y5SS6TV5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7368892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368892
Single Layer Ceramic Capacitors 7368892
Vishay VY2151K29Y5SS6TV5

Vishay VY2151K29Y5SS6TV5

Supplier's Site
Single Layer Ceramic Capacitors - 1731270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731270
Single Layer Ceramic Capacitors 1731270
Vishay VY2151K29Y5SS6TV5

Vishay VY2151K29Y5SS6TV5

Supplier's Site
Ceramic Capacitors - 56-VY2151K29Y5SS6TV5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2151K29Y5SS6TV5TR-ND
Ceramic Capacitors 56-VY2151K29Y5SS6TV5TR-ND
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2151K29Y5SS6TV5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2151K29Y5SS6TV5CT-ND
Ceramic Capacitors 56-VY2151K29Y5SS6TV5CT-ND
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2151K29Y5SS6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2151K29Y5SS6TV5
Ceramic Capacitors VY2151K29Y5SS6TV5
CAP CER 150PF 440VAC Y5S RADIAL

CAP CER 150PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Suppression Cap, 150Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3787 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 150Pf, Class X1/y2 Rohs Compliant Vishay
69AH3787
Suppression Cap, 150Pf, Class X1/y2 Rohs Compliant Vishay 69AH3787
SUPPRESSION CAP, 150PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 150PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7368892 56-VY2151K29Y5SS6TV5TR-ND VY2151K29Y5SS6TV5 69AH3787
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Suppression Cap, 150Pf, Class X1/y2 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details