Vishay Intertechnology, Inc. Ceramic Capacitors VY2150K29U2JS6TV5

Description
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2150K29U2JS6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2150K29U2JS6TV5-ND
Ceramic Capacitors VY2150K29U2JS6TV5-ND
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2150K29U2JS6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2150K29U2JS6TV5
Capacitors - Ceramic Capacitors VY2150K29U2JS6TV5
CAP CER 15PF 440VAC U2J RADIAL

CAP CER 15PF 440VAC U2J RADIAL

Supplier's Site
Vy2 X440Y300Vac 15Pf ±10% U2J Reel E3 Rohs Compliant Vishay - 69K4079 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 15Pf ±10% U2J Reel E3 Rohs Compliant Vishay
69K4079
Vy2 X440Y300Vac 15Pf ±10% U2J Reel E3 Rohs Compliant Vishay 69K4079
VY2 X440Y300VAC 15PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 15PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2150K29U2JS6TV5-ND VY2150K29U2JS6TV5 69K4079
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 15Pf ±10% U2J Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers