Vishay Intertechnology, Inc. 15PF Capacitor VY2150K29U2JS63V7

Description
CAP CER 15PF 440VAC U2J RADIAL Product overview: VY2150K29U2JS63V7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2150K29U2JS63V7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 15PF 440VAC U2J RADIAL Product overview: VY2150K29U2JS63V7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2150K29U2JS63V7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 974749-VY2150K29U2JS63V7 is a ceramic capacitor designed for safety applications, compliant with IEC 60384-14 standards. It features a capacitance of 15 pF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 440 VAC (Class X1) and 300 VAC (Class Y2), with a DC rating of 1000 V. It operates effectively within a temperature range of -40 °C to +125 °C. This component is constructed with a ceramic disc that is silver-plated on both sides, and it has kinked leads made of tin-plated copper-clad steel with a lead spacing of 7.5 mm. The encapsulation is made from flame-retardant epoxy resin, meeting UL 94 V-0 standards. The capacitor is suitable for applications such as line-to-line and line-to-ground filtering, EMI/RFI suppression, and primary and secondary coupling in switch-mode power supplies (SMPS). The product is available in bulk packaging, with a standard package quantity of 1,000 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 974749-VY2150K29U2JS63V7 is a ceramic capacitor designed for safety applications, compliant with IEC 60384-14 standards. It features a capacitance of 15 pF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 440 VAC (Class X1) and 300 VAC (Class Y2), with a DC rating of 1000 V. It operates effectively within a temperature range of -40 °C to +125 °C. This component is constructed with a ceramic disc that is silver-plated on both sides, and it has kinked leads made of tin-plated copper-clad steel with a lead spacing of 7.5 mm. The encapsulation is made from flame-retardant epoxy resin, meeting UL 94 V-0 standards. The capacitor is suitable for applications such as line-to-line and line-to-ground filtering, EMI/RFI suppression, and primary and secondary coupling in switch-mode power supplies (SMPS). The product is available in bulk packaging, with a standard package quantity of 1,000 units.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF Capacitor
60-VY2150K29U2JS63V7
15PF Capacitor 60-VY2150K29U2JS63V7
CAP CER 15PF 440VAC U2J RADIAL Product overview: VY2150K29U2JS63V7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2150K29U2JS63V7 can be used for catalog matching and distributor lookup.

CAP CER 15PF 440VAC U2J RADIAL Product overview: VY2150K29U2JS63V7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2150K29U2JS63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2343-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2343-ND
Ceramic Capacitors BC2343-ND
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 974749-VY2150K29U2JS63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974749-VY2150K29U2JS63V7
Capacitors - Ceramic Capacitors 974749-VY2150K29U2JS63V7
Win Source Part Number: 974749-VY2150K29U2JS 63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 15 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: U2J Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2343

Win Source Part Number: 974749-VY2150K29U2JS63V7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 15 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Temperature Coefficient: U2J
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2343

Buy Now Datasheet
Vy2 X440Y300Vac 15Pf ±10% U2J Bulk E3 Rohs Compliant Vishay - 69K4086 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 15Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
69K4086
Vy2 X440Y300Vac 15Pf ±10% U2J Bulk E3 Rohs Compliant Vishay 69K4086
VY2 X440Y300VAC 15PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 15PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2150K29U2JS63V7 BC2343-ND 974749-VY2150K29U2JS63V7 69K4086
Product Name 15PF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 15Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers