Vishay Intertechnology, Inc. Ceramic Capacitors VY2150K29U2JS63V0

Description
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2699-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2699-ND
Ceramic Capacitors BC2699-ND
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2150K29U2JS63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2150K29U2JS63V0
Capacitors - Ceramic Capacitors VY2150K29U2JS63V0
CAP CER 15PF 440VAC U2J RADIAL

CAP CER 15PF 440VAC U2J RADIAL

Supplier's Site
Capacitor Ceramic 15Pf, 330V, U2J, 10%, Rad; Capacitance Vishay - 69K4084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
69K4084
Capacitor Ceramic 15Pf, 330V, U2J, 10%, Rad; Capacitance Vishay 69K4084
CAPACITOR CERAMIC 15PF, 330V, U2J, 10%, RAD; Capacitance:15pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR CERAMIC 15PF, 330V, U2J, 10%, RAD; Capacitance:15pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2699-ND VY2150K29U2JS63V0 69K4084
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 15Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details