Manufacturer: AMIS
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | 4-SMD, No Lead |