Vishay Intertechnology, Inc. Ceramic Capacitors VY2103M63Y5UG63V0

Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2103M63Y5UG63V0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2103M63Y5UG63V0-ND
Ceramic Capacitors 56-VY2103M63Y5UG63V0-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.01 uF Capacitor
60-VY2103M63Y5UG63V0
Through-Hole 0.01 uF Capacitor 60-VY2103M63Y5UG63V0
CAPACITOR, CERAMIC, Y5U, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: VY2103M63Y5UG63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M63Y5UG63V0 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5U, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: VY2103M63Y5UG63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2103M63Y5UG63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2103M63Y5UG63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2103M63Y5UG63V0
Ceramic Capacitors VY2103M63Y5UG63V0
CAP CER 10000PF 440VAC Y5U RAD

CAP CER 10000PF 440VAC Y5U RAD

Supplier's Site Datasheet
Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay - 55T0725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay
55T0725
Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay 55T0725
CAP, 0.01µF, 300V, 20%, Y5U; Capacitance:10000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 300V, 20%, Y5U; Capacitance:10000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-VY2103M63Y5UG63V0-ND 60-VY2103M63Y5UG63V0 VY2103M63Y5UG63V0 55T0725
Product Name Ceramic Capacitors Through-Hole 0.01 uF Capacitor Ceramic Capacitors Cap, 0.01Μf, 300V, 20%, Y5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details