Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VY2102M29Y5US6UV7

Description
Win Source Part Number: 972469-VY2102M29Y5US 6UV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY2102M29Y5US6UV7-ND ,56-VY2102M29Y5US6UV 7CT,56-VY2102M29Y5US 6UV7TB
Request a Quote Datasheet
Description
Win Source Part Number: 972469-VY2102M29Y5US 6UV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY2102M29Y5US6UV7-ND ,56-VY2102M29Y5US6UV 7CT,56-VY2102M29Y5US 6UV7TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 972469-VY2102M29Y5US6UV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
972469-VY2102M29Y5US6UV7
Capacitors - Ceramic Capacitors 972469-VY2102M29Y5US6UV7
Win Source Part Number: 972469-VY2102M29Y5US 6UV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: VY2102M29Y5US6UV7-ND ,56-VY2102M29Y5US6UV 7CT,56-VY2102M29Y5US 6UV7TB

Win Source Part Number: 972469-VY2102M29Y5US6UV7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: VY2102M29Y5US6UV7-ND,56-VY2102M29Y5US6UV7CT,56-VY2102M29Y5US6UV7TB

Buy Now Datasheet
Ceramic Capacitors - 56-VY2102M29Y5US6UV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2102M29Y5US6UV7CT-ND
Ceramic Capacitors 56-VY2102M29Y5US6UV7CT-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2102M29Y5US6UV7TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2102M29Y5US6UV7TB-ND
Ceramic Capacitors 56-VY2102M29Y5US6UV7TB-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
0.001uF Capacitor
60-VY2102M29Y5US6UV7
0.001uF Capacitor 60-VY2102M29Y5US6UV7
Cap Ceramic Single Suppression X1/Y2 0.001uF 440VAC/300VAC Y5U 20% (7.5 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2102M29Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6UV7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 0.001uF 440VAC/300VAC Y5U 20% (7.5 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2102M29Y5US6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US6UV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2102M29Y5US6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5US6UV7
Ceramic Capacitors VY2102M29Y5US6UV7
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 972469-VY2102M29Y5US6UV7 56-VY2102M29Y5US6UV7CT-ND 60-VY2102M29Y5US6UV7 VY2102M29Y5US6UV7
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.001uF Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers