Vishay Intertechnology, Inc. Ceramic Capacitors VY2102M29Y5US6TV0

Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2102M29Y5US6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2102M29Y5US6TV0-ND
Ceramic Capacitors VY2102M29Y5US6TV0-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 1Nf ±20% Y5U Reel E3 Rohs Compliant Vishay - 69K4065 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 1Nf ±20% Y5U Reel E3 Rohs Compliant Vishay
69K4065
Vy2 X440Y300Vac 1Nf ±20% Y5U Reel E3 Rohs Compliant Vishay 69K4065
VY2 X440Y300VAC 1NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 1NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2102M29Y5US6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2102M29Y5US6TV0
Capacitors - Ceramic Capacitors VY2102M29Y5US6TV0
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2102M29Y5US6TV0-ND 69K4065 VY2102M29Y5US6TV0
Product Name Ceramic Capacitors Vy2 X440Y300Vac 1Nf ±20% Y5U Reel E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers