Vishay Intertechnology, Inc. Ceramic Capacitors VY2102M29Y5US63L7

Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2102M29Y5US63L7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2102M29Y5US63L7-ND
Ceramic Capacitors VY2102M29Y5US63L7-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2102M29Y5US63L7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2102M29Y5US63L7
Capacitors - Ceramic Capacitors VY2102M29Y5US63L7
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site
Vy2 X440Y300Vac 1Nf ±20% Y5U Bulk E3 Vishay - 21M7890 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 1Nf ±20% Y5U Bulk E3 Vishay
21M7890
Vy2 X440Y300Vac 1Nf ±20% Y5U Bulk E3 Vishay 21M7890
VY2 X440Y300VAC 1NF ±20% Y5U BULK E3

VY2 X440Y300VAC 1NF ±20% Y5U BULK E3

Supplier's Site
Ceramic Capacitors - VY2102M29Y5US63L7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5US63L7
Ceramic Capacitors VY2102M29Y5US63L7
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2102M29Y5US63L7-ND VY2102M29Y5US63L7 21M7890 VY2102M29Y5US63L7
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 1Nf ±20% Y5U Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details