Vishay Intertechnology, Inc. Ceramic Capacitors VY2101K29Y5SS6UV7

Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2101K29Y5SS6UV7TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2101K29Y5SS6UV7TB-ND
Ceramic Capacitors 56-VY2101K29Y5SS6UV7TB-ND
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2101K29Y5SS6UV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2101K29Y5SS6UV7CT-ND
Ceramic Capacitors 56-VY2101K29Y5SS6UV7CT-ND
CAP CER 100PF 440VAC Y5S RAD

CAP CER 100PF 440VAC Y5S RAD

Buy Now Datasheet
Singapore, Singapore
100pF Capacitor
60-VY2101K29Y5SS6UV7
100pF Capacitor 60-VY2101K29Y5SS6UV7
Cap Ceramic Single Suppression X1/Y2 100pF 440VAC/300VAC Y5S 10% (7.5 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2101K29Y5SS6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2101K29Y5SS6UV7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 100pF 440VAC/300VAC Y5S 10% (7.5 X 5mm) Radial 7.5mm 125°C Ammo Product overview: VY2101K29Y5SS6UV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2101K29Y5SS6UV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360451-VY2101K29Y5SS6UV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360451-VY2101K29Y5SS6UV7
Capacitors - Ceramic Capacitors 1360451-VY2101K29Y5SS6UV7
Win Source Part Number: 1360451-VY2101K29Y5S S6UV7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5S Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360451-VY2101K29Y5SS6UV7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5S
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - VY2101K29Y5SS6UV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2101K29Y5SS6UV7
Ceramic Capacitors VY2101K29Y5SS6UV7
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-VY2101K29Y5SS6UV7TB-ND 60-VY2101K29Y5SS6UV7 1360451-VY2101K29Y5SS6UV7 VY2101K29Y5SS6UV7
Product Name Ceramic Capacitors 100pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers