Vishay Intertechnology, Inc. Ceramic Capacitors VY2100K29U2JS6UV0

Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2100K29U2JS6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2100K29U2JS6UV0-ND
Ceramic Capacitors VY2100K29U2JS6UV0-ND
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 10Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4050 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 10Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4050
Vy2 X440Y300Vac 10Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4050
VY2 X440Y300VAC 10PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 10PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2100K29U2JS6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2100K29U2JS6UV0
Capacitors - Ceramic Capacitors VY2100K29U2JS6UV0
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2100K29U2JS6UV0-ND 69K4050 VY2100K29U2JS6UV0
Product Name Ceramic Capacitors Vy2 X440Y300Vac 10Pf ±10% U2J Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M20R103K5-F - 1065315-M20R103K5-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details