Vishay Intertechnology, Inc. Ceramic Capacitors VY2100K29U2JS6TV5

Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2100K29U2JS6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2100K29U2JS6TV5-ND
Ceramic Capacitors VY2100K29U2JS6TV5-ND
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay - 69K4048 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay
69K4048
Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay 69K4048
VY2 X440Y300VAC 10PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 10PF ±10% U2J REEL E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2100K29U2JS6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2100K29U2JS6TV5
Capacitors - Ceramic Capacitors VY2100K29U2JS6TV5
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2100K29U2JS6TV5-ND 69K4048 VY2100K29U2JS6TV5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 10Pf ±10% U2J Reel E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details