Vishay Intertechnology, Inc. Ceramic Capacitors VY2100K29U2JS63V5

Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2100K29U2JS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2100K29U2JS63V5-ND
Ceramic Capacitors VY2100K29U2JS63V5-ND
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 10Pf ±10% U2J Bulk E3 Rohs Compliant Vishay - 69K4054 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 10Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
69K4054
Vy2 X440Y300Vac 10Pf ±10% U2J Bulk E3 Rohs Compliant Vishay 69K4054
VY2 X440Y300VAC 10PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 10PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2100K29U2JS63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2100K29U2JS63V5
Ceramic Capacitors VY2100K29U2JS63V5
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2100K29U2JS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2100K29U2JS63V5
Capacitors - Ceramic Capacitors VY2100K29U2JS63V5
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2100K29U2JS63V5-ND 69K4054 VY2100K29U2JS63V5 VY2100K29U2JS63V5
Product Name Ceramic Capacitors Vy2 X440Y300Vac 10Pf ±10% U2J Bulk E3 Rohs Compliant Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details