Vishay Intertechnology, Inc. Ceramic Capacitors VY1681M31Y5UQ6UV0

Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1681M31Y5UQ6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1681M31Y5UQ6UV0-ND
Ceramic Capacitors VY1681M31Y5UQ6UV0-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY1681M31Y5UQ6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1681M31Y5UQ6UV0
Capacitors - Ceramic Capacitors VY1681M31Y5UQ6UV0
CAP CER 680PF 760VAC Y5U RADIAL

CAP CER 680PF 760VAC Y5U RADIAL

Supplier's Site
Vy1 X760Y500Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4045 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4045
Vy1 X760Y500Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4045
VY1 X760Y500VAC 680PF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 680PF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY1681M31Y5UQ6UV0-ND VY1681M31Y5UQ6UV0 69K4045
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy1 X760Y500Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details