Vishay Intertechnology, Inc. Ceramic Capacitors VY1681M29Y5UC6UV0

Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1681M29Y5UC6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1681M29Y5UC6UV0-ND
Ceramic Capacitors VY1681M29Y5UC6UV0-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY1681M29Y5UC6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1681M29Y5UC6UV0
Capacitors - Ceramic Capacitors VY1681M29Y5UC6UV0
CAP CER 680PF 760VAC Y5U RADIAL

CAP CER 680PF 760VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VY1681M29Y5UC6UV0-ND VY1681M29Y5UC6UV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details