Vishay Intertechnology, Inc. Ceramic Capacitors VY1680K31Y5SQ6UV0

Description
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1680K31Y5SQ6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1680K31Y5SQ6UV0-ND
Ceramic Capacitors VY1680K31Y5SQ6UV0-ND
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY1680K31Y5SQ6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1680K31Y5SQ6UV0
Capacitors - Ceramic Capacitors VY1680K31Y5SQ6UV0
CAP CER 68PF 760VAC Y5S RADIAL

CAP CER 68PF 760VAC Y5S RADIAL

Supplier's Site
Vy1 X760Y500Vac 68Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K4042 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 68Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K4042
Vy1 X760Y500Vac 68Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K4042
VY1 X760Y500VAC 68PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 68PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY1680K31Y5SQ6UV0-ND VY1680K31Y5SQ6UV0 69K4042
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy1 X760Y500Vac 68Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers