Vishay Intertechnology, Inc. 68pF Capacitor VY1680K31Y5SQ63V0

Description
Cap Ceramic Single Suppression X1/Y1 68pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C Bulk Product overview: VY1680K31Y5SQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1680K31Y5SQ63V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y1 68pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C Bulk Product overview: VY1680K31Y5SQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1680K31Y5SQ63V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68pF Capacitor
60-VY1680K31Y5SQ63V0
68pF Capacitor 60-VY1680K31Y5SQ63V0
Cap Ceramic Single Suppression X1/Y1 68pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C Bulk Product overview: VY1680K31Y5SQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1680K31Y5SQ63V0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 68pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C Bulk Product overview: VY1680K31Y5SQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1680K31Y5SQ63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2367-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2367-ND
Ceramic Capacitors BC2367-ND
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360456-VY1680K31Y5SQ63V0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360456-VY1680K31Y5SQ63V0
Capacitors - Ceramic Capacitors 1360456-VY1680K31Y5SQ63V0
Win Source Part Number: 1360456-VY1680K31Y5S Q63V0 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 68 pF Tolerance: ±10% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5S Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360456-VY1680K31Y5SQ63V0
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 68 pF
Tolerance: ±10%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5S
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - VY1680K31Y5SQ63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1680K31Y5SQ63V0
Ceramic Capacitors VY1680K31Y5SQ63V0
CAP CER 68PF 760VAC Y5S RADIAL

CAP CER 68PF 760VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 68Pf, 250V, Y5S, 10%, Rad; Capacitance Vishay - 69K4043 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf, 250V, Y5S, 10%, Rad; Capacitance Vishay
69K4043
Capacitor Ceramic 68Pf, 250V, Y5S, 10%, Rad; Capacitance Vishay 69K4043
CAPACITOR CERAMIC 68PF, 250V, Y5S, 10%, RAD; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF, 250V, Y5S, 10%, RAD; Capacitance:68pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY1680K31Y5SQ63V0 BC2367-ND 1360456-VY1680K31Y5SQ63V0 VY1680K31Y5SQ63V0 69K4043
Product Name 68pF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 68Pf, 250V, Y5S, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers