Vishay Precision Group Ceramic Capacitors - VY1472M63Y5UQ6TV0 VY1472M63Y5UQ6TV0

Description
Manufacturer: Vishay BC Components Win Source Part Number: 802883-VY1472M63Y5UQ 6TV0 Packaging: Reel Mounting Style: Through Hole Applications: Safety Capacitance: 4700pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.630" Dia (16.00mm) Manufacturer Package: Radial, Disc Height - Seated (Maximum): 0.787" (20.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 802883-VY1472M63Y5UQ 6TV0 Packaging: Reel Mounting Style: Through Hole Applications: Safety Capacitance: 4700pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.630" Dia (16.00mm) Manufacturer Package: Radial, Disc Height - Seated (Maximum): 0.787" (20.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1472M63Y5UQ6TV0 - 802883-VY1472M63Y5UQ6TV0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY1472M63Y5UQ6TV0
802883-VY1472M63Y5UQ6TV0
Ceramic Capacitors - VY1472M63Y5UQ6TV0 802883-VY1472M63Y5UQ6TV0
Manufacturer: Vishay BC Components Win Source Part Number: 802883-VY1472M63Y5UQ 6TV0 Packaging: Reel Mounting Style: Through Hole Applications: Safety Capacitance: 4700pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.630" Dia (16.00mm) Manufacturer Package: Radial, Disc Height - Seated (Maximum): 0.787" (20.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 802883-VY1472M63Y5UQ6TV0
Packaging: Reel
Mounting Style: Through Hole
Applications: Safety
Capacitance: 4700pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.630" Dia (16.00mm)
Manufacturer Package: Radial, Disc
Height - Seated (Maximum): 0.787" (20.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - BC5264TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5264TR-ND
Ceramic Capacitors BC5264TR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5264CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5264CT-ND
Ceramic Capacitors BC5264CT-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7368886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368886P
Single Layer Ceramic Capacitors 7368886P
Vishay VY1472M63Y5UQ6TV0

Vishay VY1472M63Y5UQ6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 7368886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368886
Single Layer Ceramic Capacitors 7368886
Vishay VY1472M63Y5UQ6TV0

Vishay VY1472M63Y5UQ6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 1731319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731319
Single Layer Ceramic Capacitors 1731319
Vishay VY1472M63Y5UQ6TV0

Vishay VY1472M63Y5UQ6TV0

Supplier's Site
Singapore, Singapore
Through-Hole 4.7nF 500V Capacitor
60-VY1472M63Y5UQ6TV0
Through-Hole 4.7nF 500V Capacitor 60-VY1472M63Y5UQ6TV0
Ceramic Capacitor 4.7nF Y5U 500V Radial Through Hole Product overview: VY1472M63Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M63Y5UQ6TV0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 4.7nF Y5U 500V Radial Through Hole Product overview: VY1472M63Y5UQ6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M63Y5UQ6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1472M63Y5UQ6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1472M63Y5UQ6TV0
Ceramic Capacitors VY1472M63Y5UQ6TV0
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor Ceramic, 4700Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay - 45W5158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4700Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay
45W5158
Capacitor Ceramic, 4700Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay 45W5158
CAPACITOR CERAMIC, 4700PF, 500V, Y5U, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 4700PF, 500V, Y5U, 20%, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4700Pf, 500V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay - 69K4038 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 500V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay
69K4038
Ceramic Capacitor, 4700Pf, 500V, Y5U, 20%, Radial, Full Reel; Capacitance Vishay 69K4038
CERAMIC CAPACITOR, 4700PF, 500V, Y5U, 20%, RADIAL, FULL REEL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 500V, Y5U, 20%, RADIAL, FULL REEL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 802883-VY1472M63Y5UQ6TV0 BC5264TR-ND 7368886P 7368886 60-VY1472M63Y5UQ6TV0 VY1472M63Y5UQ6TV0 45W5158
Product Name Ceramic Capacitors - VY1472M63Y5UQ6TV0 Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Through-Hole 4.7nF 500V Capacitor Ceramic Capacitors Capacitor Ceramic, 4700Pf, 500V, Y5U, 20%, Radial; Capacitance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 760 volts 760 volts 500 volts 500 volts 760 volts 760 volts
Packing Method Tape Reel; Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers