Vishay Precision Group Single Layer Ceramic Capacitors VY1472M63Y5UG6TV0

Description
Vishay VY1472M63Y5UG6TV0
Request a Quote Datasheet
Description
Vishay VY1472M63Y5UG6TV0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7368952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368952P
Single Layer Ceramic Capacitors 7368952P
Vishay VY1472M63Y5UG6TV0

Vishay VY1472M63Y5UG6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 7368952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368952
Single Layer Ceramic Capacitors 7368952
Vishay VY1472M63Y5UG6TV0

Vishay VY1472M63Y5UG6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 1733663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733663
Single Layer Ceramic Capacitors 1733663
Vishay VY1472M63Y5UG6TV0

Vishay VY1472M63Y5UG6TV0

Supplier's Site
Ceramic Capacitors - 56-VY1472M63Y5UG6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1472M63Y5UG6TV0TR-ND
Ceramic Capacitors 56-VY1472M63Y5UG6TV0TR-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1472M63Y5UG6TV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1472M63Y5UG6TV0CT-ND
Ceramic Capacitors 56-VY1472M63Y5UG6TV0CT-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Cap, 4700Pf, 20%; Capacitance Vishay - 57AC4350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%; Capacitance Vishay
57AC4350
Cap, 4700Pf, 20%; Capacitance Vishay 57AC4350
CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7368952P 7368952 56-VY1472M63Y5UG6TV0TR-ND 57AC4350
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 20%; Capacitance Vishay
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Y5U Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
WVAC 500 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details