Vishay Precision Group 0.0047uF Capacitor VY1472M61Y5UC63V0

Description
Ceramic Cap X1/Y1 0.0047uF 760VAC Y5U Radial Product overview: VY1472M61Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M61Y5UC63V0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ceramic Cap X1/Y1 0.0047uF 760VAC Y5U Radial Product overview: VY1472M61Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M61Y5UC63V0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay capacitor, part number 70AC7479, is a ceramic disc capacitor designed for EMI suppression with a capacitance of 4700 pF and a tolerance of ±20%. It is classified under X1 and Y1 suppression classes, with a rated voltage of 760 V_AC for Class X and 500 V_AC for Class Y. The capacitor features a Y5U dielectric and is suitable for applications such as line-to-line and line-to-ground filtering, as well as primary and secondary coupling in switch-mode power supplies (SMPS). This component operates within a temperature range of -40 °C to +125 °C and is encapsulated in flame-retardant epoxy resin compliant with UL 94 V-0. It has a high reliability rating and can withstand 10 kV pulses. The capacitor is available with radial leads, which can be kinked or straight, and has a lead spacing of either 10.0 mm or 12.5 mm. It is packaged in bulk, tape and reel, or ammopack formats, making it versatile for various assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay capacitor, part number 70AC7479, is a ceramic disc capacitor designed for EMI suppression with a capacitance of 4700 pF and a tolerance of ±20%. It is classified under X1 and Y1 suppression classes, with a rated voltage of 760 V_AC for Class X and 500 V_AC for Class Y. The capacitor features a Y5U dielectric and is suitable for applications such as line-to-line and line-to-ground filtering, as well as primary and secondary coupling in switch-mode power supplies (SMPS). This component operates within a temperature range of -40 °C to +125 °C and is encapsulated in flame-retardant epoxy resin compliant with UL 94 V-0. It has a high reliability rating and can withstand 10 kV pulses. The capacitor is available with radial leads, which can be kinked or straight, and has a lead spacing of either 10.0 mm or 12.5 mm. It is packaged in bulk, tape and reel, or ammopack formats, making it versatile for various assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF Capacitor
60-VY1472M61Y5UC63V0
0.0047uF Capacitor 60-VY1472M61Y5UC63V0
Ceramic Cap X1/Y1 0.0047uF 760VAC Y5U Radial Product overview: VY1472M61Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M61Y5UC63V0 can be used for catalog matching and distributor lookup.

Ceramic Cap X1/Y1 0.0047uF 760VAC Y5U Radial Product overview: VY1472M61Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M61Y5UC63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2978-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2978-ND
Ceramic Capacitors BC2978-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 8848718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8848718P
Single Layer Ceramic Capacitors 8848718P
Vishay VY1472M61Y5UC63V0

Vishay VY1472M61Y5UC63V0

Supplier's Site
Single Layer Ceramic Capacitors - 1731294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731294
Single Layer Ceramic Capacitors 1731294
Vishay VY1472M61Y5UC63V0

Vishay VY1472M61Y5UC63V0

Supplier's Site
Capacitors - Ceramic Capacitors - 1360535-VY1472M61Y5UC63V0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360535-VY1472M61Y5UC63V0
Capacitors - Ceramic Capacitors 1360535-VY1472M61Y5UC63V0
Win Source Part Number: 1360535-VY1472M61Y5U C63V0 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.610" Dia (15.50mm) Height - Seated (Max): 0.768" (19.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360535-VY1472M61Y5UC63V0
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.610" Dia (15.50mm)
Height - Seated (Max): 0.768" (19.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Cap, Cer, X1/y1, Y5U, 4700Pf, Radial; Capacitance Vishay - 70AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, X1/y1, Y5U, 4700Pf, Radial; Capacitance Vishay
70AC7479
Cap, Cer, X1/y1, Y5U, 4700Pf, Radial; Capacitance Vishay 70AC7479
CAP, CER, X1/Y1, Y5U, 4700PF, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, CER, X1/Y1, Y5U, 4700PF, RADIAL; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 20%; Capacitance Vishay - 49Y7637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%; Capacitance Vishay
49Y7637
Cap, 4700Pf, 20%; Capacitance Vishay 49Y7637
CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VY1472M61Y5UC63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1472M61Y5UC63V0
Ceramic Capacitors VY1472M61Y5UC63V0
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY1472M61Y5UC63V0 BC2978-ND 8848718P 1731294 1360535-VY1472M61Y5UC63V0 70AC7479 49Y7637 VY1472M61Y5UC63V0
Product Name 0.0047uF Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Cer, X1/y1, Y5U, 4700Pf, Radial; Capacitance Vishay Cap, 4700Pf, 20%; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Y5U Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4700 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers