Vishay Intertechnology, Inc. Ceramic Capacitors VY1471M31Y5UQ6UV0

Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1471M31Y5UQ6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1471M31Y5UQ6UV0-ND
Ceramic Capacitors VY1471M31Y5UQ6UV0-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 470Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4036 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 470Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4036
Vy1 X760Y500Vac 470Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4036
VY1 X760Y500VAC 470PF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 470PF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors VY1471M31Y5UQ6UV0
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site
Ceramic Capacitors - VY1471M31Y5UQ6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1471M31Y5UQ6UV0
Ceramic Capacitors VY1471M31Y5UQ6UV0
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY1471M31Y5UQ6UV0-ND 69K4036 VY1471M31Y5UQ6UV0 VY1471M31Y5UQ6UV0
Product Name Ceramic Capacitors Vy1 X760Y500Vac 470Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details