Vishay Intertechnology, Inc. Ceramic Capacitors VY1471M29Y5UC6TV0

Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1471M29Y5UC6TV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1471M29Y5UC6TV0CT-ND
Ceramic Capacitors 56-VY1471M29Y5UC6TV0CT-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1471M29Y5UC6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1471M29Y5UC6TV0TR-ND
Ceramic Capacitors 56-VY1471M29Y5UC6TV0TR-ND
470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 968229-VY1471M29Y5UC6TV0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
968229-VY1471M29Y5UC6TV0
Capacitors - Ceramic Capacitors 968229-VY1471M29Y5UC6TV0
Win Source Part Number: 968229-VY1471M29Y5UC 6TV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-VY1471M29Y5UC6TV0 CT,56-VY1471M29Y5UC6 TV0TR,VY1471M29Y5UC6 TV0-ND

Win Source Part Number: 968229-VY1471M29Y5UC6TV0
Category: Capacitors>Ceramic Capacitors
Series: VY1
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 500
Capacitance: 470 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 56-VY1471M29Y5UC6TV0CT,56-VY1471M29Y5UC6TV0TR,VY1471M29Y5UC6TV0-ND

Buy Now Datasheet
Singapore, Singapore
470pF Capacitor
60-VY1471M29Y5UC6TV0
470pF Capacitor 60-VY1471M29Y5UC6TV0
Cap Ceramic Single Suppression X1/Y1 470pF 760VAC/500VAC Y5U 20% (7.5 X 5mm) Radial 10mm 125°C T/R Product overview: VY1471M29Y5UC6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471M29Y5UC6TV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 470pF 760VAC/500VAC Y5U 20% (7.5 X 5mm) Radial 10mm 125°C T/R Product overview: VY1471M29Y5UC6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471M29Y5UC6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1471M29Y5UC6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1471M29Y5UC6TV0
Ceramic Capacitors VY1471M29Y5UC6TV0
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-VY1471M29Y5UC6TV0CT-ND 968229-VY1471M29Y5UC6TV0 60-VY1471M29Y5UC6TV0 VY1471M29Y5UC6TV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 470pF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details