Vishay Intertechnology, Inc. 470PF Capacitor VY1471K31Y5UQ6UL0

Description
CAP CER 470PF 760VAC Y5U RADIAL Product overview: VY1471K31Y5UQ6UL0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471K31Y5UQ6UL0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 760VAC Y5U RADIAL Product overview: VY1471K31Y5UQ6UL0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471K31Y5UQ6UL0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF Capacitor
60-VY1471K31Y5UQ6UL0
470PF Capacitor 60-VY1471K31Y5UQ6UL0
CAP CER 470PF 760VAC Y5U RADIAL Product overview: VY1471K31Y5UQ6UL0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471K31Y5UQ6UL0 can be used for catalog matching and distributor lookup.

CAP CER 470PF 760VAC Y5U RADIAL Product overview: VY1471K31Y5UQ6UL0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1471K31Y5UQ6UL0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1471K31Y5UQ6UL0 - 799257-VY1471K31Y5UQ6UL0 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VY1471K31Y5UQ6UL0
799257-VY1471K31Y5UQ6UL0
Ceramic Capacitors - VY1471K31Y5UQ6UL0 799257-VY1471K31Y5UQ6UL0
Manufacturer: Vishay BC Components Win Source Part Number: 799257-VY1471K31Y5UQ 6UL0 Series: VY1 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Applications: Safety Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Voltage Rating DC: 760VAC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 799257-VY1471K31Y5UQ6UL0
Series: VY1
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Applications: Safety
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Voltage Rating DC: 760VAC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - VY1471K31Y5UQ6UL0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1471K31Y5UQ6UL0-ND
Ceramic Capacitors VY1471K31Y5UQ6UL0-ND
470pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

470pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors VY1471K31Y5UQ6UL0
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site
Ceramic Capacitors - VY1471K31Y5UQ6UL0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1471K31Y5UQ6UL0
Ceramic Capacitors VY1471K31Y5UQ6UL0
CAP CER 470PF 760VAC Y5U RADIAL

CAP CER 470PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY1471K31Y5UQ6UL0 799257-VY1471K31Y5UQ6UL0 VY1471K31Y5UQ6UL0-ND VY1471K31Y5UQ6UL0 VY1471K31Y5UQ6UL0
Product Name 470PF Capacitor Ceramic Capacitors - VY1471K31Y5UQ6UL0 Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details