Vishay Intertechnology, Inc. Ceramic Capacitors VY1470K31Y5SQ63V0

Description
47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2366-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2366-ND
Ceramic Capacitors BC2366-ND
47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

47pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 47pF 250V Capacitor
60-VY1470K31Y5SQ63V0
Through-Hole 47pF 250V Capacitor 60-VY1470K31Y5SQ63V0
Ceramic Capacitor 47pF Y5S 250V Radial Through Hole Product overview: VY1470K31Y5SQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1470K31Y5SQ63V0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 47pF Y5S 250V Radial Through Hole Product overview: VY1470K31Y5SQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1470K31Y5SQ63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1470K31Y5SQ63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1470K31Y5SQ63V0
Ceramic Capacitors VY1470K31Y5SQ63V0
CAP CER 47PF 760VAC Y5S RADIAL

CAP CER 47PF 760VAC Y5S RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 47Pf, 250V, Y5S, 10%, Radial; Capacitance Vishay - 69K4034 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf, 250V, Y5S, 10%, Radial; Capacitance Vishay
69K4034
Ceramic Capacitor 47Pf, 250V, Y5S, 10%, Radial; Capacitance Vishay 69K4034
CERAMIC CAPACITOR 47PF, 250V, Y5S, 10%, RADIAL; Capacitance:47pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF, 250V, Y5S, 10%, RADIAL; Capacitance:47pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 10% Rohs Compliant Vishay - 57AC4348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 10% Rohs Compliant Vishay
57AC4348
Cap, 47Pf, 10% Rohs Compliant Vishay 57AC4348
CAP, 47PF, 10% ROHS COMPLIANT: YES

CAP, 47PF, 10% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2366-ND 60-VY1470K31Y5SQ63V0 VY1470K31Y5SQ63V0 69K4034 57AC4348
Product Name Ceramic Capacitors Through-Hole 47pF 250V Capacitor Ceramic Capacitors Ceramic Capacitor 47Pf, 250V, Y5S, 10%, Radial; Capacitance Vishay Cap, 47Pf, 10% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 760 volts 250 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers